TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% 2R7 ROX3SJ2R7

Description
Metal Oxide Resistors 3W SM M/OX 5% 2R7
Request a Quote Datasheet
Description
Metal Oxide Resistors 3W SM M/OX 5% 2R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3W SM M/OX 5% 2R7 - ROX3SJ2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% 2R7
ROX3SJ2R7
Metal Oxide Resistors 3W SM M/OX 5% 2R7 ROX3SJ2R7
Metal Oxide Resistors 3W SM M/OX 5% 2R7

Metal Oxide Resistors 3W SM M/OX 5% 2R7

Supplier's Site
Through Hole Resistors - A131570TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131570TB-ND
Through Hole Resistors A131570TB-ND
2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131570CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131570CT-ND
Through Hole Resistors A131570CT-ND
2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 2.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0046 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 2.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0046
Through Hole Resistor, Rox Series, 2.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0046
Through Hole Resistor, ROX Series, 2.7 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 2.7 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX3SJ2R7 A131570TB-ND 59T0046
Product Name Metal Oxide Resistors 3W SM M/OX 5% 2R7 Through Hole Resistors Through Hole Resistor, Rox Series, 2.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details