2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ2R2 Resistor
TE Connectivity ROX3SJ2R2 Resistor
TE Connectivity ROX3SJ2R2 Resistor
Fixed Resistor, Metal Oxide Film, 3W, 2.2ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ2R2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2.2ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2.2ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ2R2 can be used for catalog matching and distributor lookup.
Fixed Resistors; 3W SM M/OX 5% 2R2 ( Neohm )
Through Hole Resistor, ROX Series, 2.2 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 2R2, 3W, AXIAL, METAL OXIDE; Resistance:2.2ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131569CT-ND | 2142409 | 2142409P | 53-ROX3SJ2R2 | ROX3SJ2R2 | 55T7031 | 20R8925 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 2.2ohm 350V Resistor | Fixed Resistors; 3W SM M/OX 5% 2R2 ( Neohm ) | Through Hole Resistor, Rox Series, 2.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 2R2, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | ||||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leaded | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |