TE Connectivity ROX3SJ2K7 Resistor
TE Connectivity ROX3SJ2K7 Resistor
Fixed Resistor, Metal Oxide Film, 3W, 2700ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ2K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2700ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2700ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ2K7 can be used for catalog matching and distributor lookup.
2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 3W SM M/OX 5% 2K7 ( Neohm )
Through Hole Resistor, ROX Series, 2.7 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142819P | 1614764 | 53-ROX3SJ2K7 | A131568CT-ND | ROX3SJ2K7 | 34R4877 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 2700ohm 350V Resistor | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 2K7 ( Neohm ) | Through Hole Resistor, Rox Series, 2.7 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Resistance Range | 2700 ohms | 2700 ohms | ||||
| Power Rating | 3 watts | 3 watts | 3 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Technology / Construction | Metal oxide | MetalOxide |