TE Connectivity Metal Oxide Resistors 27 Ohms 3W 350V ROX3SJ27R

Description
Metal Oxide Resistors 27 Ohms 3W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 27 Ohms 3W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 27 Ohms 3W 350V - ROX3SJ27R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 27 Ohms 3W 350V
ROX3SJ27R
Metal Oxide Resistors 27 Ohms 3W 350V ROX3SJ27R
Metal Oxide Resistors 27 Ohms 3W 350V

Metal Oxide Resistors 27 Ohms 3W 350V

Supplier's Site
Through Hole Resistors - 2142544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142544
Through Hole Resistors 2142544
TE Connectivity ROX3SJ27R Resistor

TE Connectivity ROX3SJ27R Resistor

Supplier's Site
Through Hole Resistors - 2142544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142544P
Through Hole Resistors 2142544P
TE Connectivity ROX3SJ27R Resistor

TE Connectivity ROX3SJ27R Resistor

Supplier's Site
Through Hole Resistors - 1616115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616115
Through Hole Resistors 1616115
TE Connectivity ROX3SJ27R Resistor

TE Connectivity ROX3SJ27R Resistor

Supplier's Site
Through Hole Resistors - A105928TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105928TB-ND
Through Hole Resistors A105928TB-ND
27 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105928CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105928CT-ND
Through Hole Resistors A105928CT-ND
27 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 27ohm 350V Resistor - 53-ROX3SJ27R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 27ohm 350V Resistor
53-ROX3SJ27R
Through-Hole 3W 27ohm 350V Resistor 53-ROX3SJ27R
Fixed Resistor, Metal Oxide Film, 3W, 27ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 27ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 27ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ27R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 27ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 27ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 27ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ27R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 27 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4882 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 27 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4882
Through Hole Resistor, Rox Series, 27 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4882
Through Hole Resistor, ROX Series, 27 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 27 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ27R 2142544 2142544P A105928TB-ND 53-ROX3SJ27R 34R4882
Product Name Metal Oxide Resistors 27 Ohms 3W 350V Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 27ohm 350V Resistor Through Hole Resistor, Rox Series, 27 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide Metal oxide MetalOxide
Power Rating 3 watts 3 watts 3 watts
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers