TE Connectivity Metal Oxide Resistors 27 KOhms 3W 350V ROX3SJ27K

Description
Metal Oxide Resistors 27 KOhms 3W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 27 KOhms 3W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 27 KOhms 3W 350V - ROX3SJ27K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 27 KOhms 3W 350V
ROX3SJ27K
Metal Oxide Resistors 27 KOhms 3W 350V ROX3SJ27K
Metal Oxide Resistors 27 KOhms 3W 350V

Metal Oxide Resistors 27 KOhms 3W 350V

Supplier's Site
Through Hole Resistors - 2142954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142954
Through Hole Resistors 2142954
TE Connectivity ROX3SJ27K Resistor

TE Connectivity ROX3SJ27K Resistor

Supplier's Site
Through Hole Resistors - 2142954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142954P
Through Hole Resistors 2142954P
TE Connectivity ROX3SJ27K Resistor

TE Connectivity ROX3SJ27K Resistor

Supplier's Site
Through Hole Resistors - 1616112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616112
Through Hole Resistors 1616112
TE Connectivity ROX3SJ27K Resistor

TE Connectivity ROX3SJ27K Resistor

Supplier's Site
Through Hole Resistors - A131566TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131566TB-ND
Through Hole Resistors A131566TB-ND
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131566CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131566CT-ND
Through Hole Resistors A131566CT-ND
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 27 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4881 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 27 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4881
Through Hole Resistor, Rox Series, 27 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4881
Through Hole Resistor, ROX Series, 27 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 27 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ27K 2142954 2142954P A131566TB-ND 34R4881
Product Name Metal Oxide Resistors 27 KOhms 3W 350V Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 27 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide Metal oxide MetalOxide
Power Rating 3 watts 3 watts 3 watts
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers