TE Connectivity Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm ) ROX3SJ270K

Description
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm ) - ROX3SJ270K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm )
ROX3SJ270K
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm ) ROX3SJ270K
Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm )

Supplier's Site
Through Hole Resistors - A131564TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131564TB-ND
Through Hole Resistors A131564TB-ND
270 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131564CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131564CT-ND
Through Hole Resistors A131564CT-ND
270 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 270 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7033 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 270 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7033
Through Hole Resistor, Rox Series, 270 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7033
Through Hole Resistor, ROX Series, 270 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 270 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX3SJ270K A131564TB-ND 55T7033
Product Name Fixed Resistors; 3W SM M/OX 5% 270K ( Neohm ) Through Hole Resistors Through Hole Resistor, Rox Series, 270 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details