TE Connectivity Through Hole Resistors ROX3SJ220K

Description
TE Connectivity ROX3SJ220K Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX3SJ220K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2143070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143070
Through Hole Resistors 2143070
TE Connectivity ROX3SJ220K Resistor

TE Connectivity ROX3SJ220K Resistor

Supplier's Site
Through Hole Resistors - 2143070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143070P
Through Hole Resistors 2143070P
TE Connectivity ROX3SJ220K Resistor

TE Connectivity ROX3SJ220K Resistor

Supplier's Site
Through Hole Resistors - 1616005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616005
Through Hole Resistors 1616005
TE Connectivity ROX3SJ220K Resistor

TE Connectivity ROX3SJ220K Resistor

Supplier's Site
Metal Oxide Resistors 220 KOhms 3W 350V - ROX3SJ220K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 220 KOhms 3W 350V
ROX3SJ220K
Metal Oxide Resistors 220 KOhms 3W 350V ROX3SJ220K
Metal Oxide Resistors 220 KOhms 3W 350V

Metal Oxide Resistors 220 KOhms 3W 350V

Supplier's Site
Through Hole Resistors - A131563TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131563TB-ND
Through Hole Resistors A131563TB-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131563CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131563CT-ND
Through Hole Resistors A131563CT-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 220000ohm 350V Resistor - 53-ROX3SJ220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 220000ohm 350V Resistor
53-ROX3SJ220K
Through-Hole 3W 220000ohm 350V Resistor 53-ROX3SJ220K
Fixed Resistor, Metal Oxide Film, 3W, 220000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 220000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 220000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ220K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 220000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 220000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 220000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 220 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7032 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 220 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7032
Through Hole Resistor, Rox Series, 220 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7032
Through Hole Resistor, ROX Series, 220 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 220 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2143070 2143070P ROX3SJ220K A131563TB-ND 53-ROX3SJ220K 55T7032
Product Name Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 220 KOhms 3W 350V Through Hole Resistors Through-Hole 3W 220000ohm 350V Resistor Through Hole Resistor, Rox Series, 220 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers