TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% 20K ROX3SJ20K

Description
Metal Oxide Resistors 3W SM M/OX 5% 20K
Request a Quote Datasheet
Description
Metal Oxide Resistors 3W SM M/OX 5% 20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3W SM M/OX 5% 20K - ROX3SJ20K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% 20K
ROX3SJ20K
Metal Oxide Resistors 3W SM M/OX 5% 20K ROX3SJ20K
Metal Oxide Resistors 3W SM M/OX 5% 20K

Metal Oxide Resistors 3W SM M/OX 5% 20K

Supplier's Site
Through Hole Resistors - A138086CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138086CT-ND
Through Hole Resistors A138086CT-ND
20 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

20 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138086TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138086TB-ND
Through Hole Resistors A138086TB-ND
20 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

20 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX3SJ20K A138086CT-ND
Product Name Metal Oxide Resistors 3W SM M/OX 5% 20K Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details