TE Connectivity Through Hole Resistors ROX3SJ1R8

Description
TE Connectivity ROX3SJ1R8 Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX3SJ1R8 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2142392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142392
Through Hole Resistors 2142392
TE Connectivity ROX3SJ1R8 Resistor

TE Connectivity ROX3SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - 2142392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142392P
Through Hole Resistors 2142392P
TE Connectivity ROX3SJ1R8 Resistor

TE Connectivity ROX3SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - 1614270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614270
Through Hole Resistors 1614270
TE Connectivity ROX3SJ1R8 Resistor

TE Connectivity ROX3SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - A131562TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131562TB-ND
Through Hole Resistors A131562TB-ND
1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131562CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131562CT-ND
Through Hole Resistors A131562CT-ND
1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1.8 Ohms 3W 350V - ROX3SJ1R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1.8 Ohms 3W 350V
ROX3SJ1R8
Metal Oxide Resistors 1.8 Ohms 3W 350V ROX3SJ1R8
Metal Oxide Resistors 1.8 Ohms 3W 350V

Metal Oxide Resistors 1.8 Ohms 3W 350V

Supplier's Site
Through Hole Resistor, Rox Series, 1.8 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7027 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.8 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7027
Through Hole Resistor, Rox Series, 1.8 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7027
Through Hole Resistor, ROX Series, 1.8 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.8 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2142392 2142392P A131562TB-ND ROX3SJ1R8 55T7027
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 1.8 Ohms 3W 350V Through Hole Resistor, Rox Series, 1.8 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.8 ohms 1.8 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details