TE Connectivity Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm ) ROX3SJ1R2

Description
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm ) - ROX3SJ1R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm )
ROX3SJ1R2
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm ) ROX3SJ1R2
Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm )

Supplier's Site
Through Hole Resistors - A131560TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131560TB-ND
Through Hole Resistors A131560TB-ND
1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131560CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131560CT-ND
Through Hole Resistors A131560CT-ND
1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 1.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0044 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0044
Through Hole Resistor, Rox Series, 1.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0044
Through Hole Resistor, ROX Series, 1.2 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.2 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX3SJ1R2 A131560TB-ND 59T0044
Product Name Fixed Resistors; 3W SM M/OX 5% 1R2 ( Neohm ) Through Hole Resistors Through Hole Resistor, Rox Series, 1.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details