TE Connectivity Through Hole Resistors ROX3SJ1R0

Description
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105941CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105941CT-ND
Through Hole Resistors A105941CT-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105941TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105941TB-ND
Through Hole Resistors A105941TB-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
1 Ohm 3W Resistor - 53-ROX3SJ1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 3W Resistor
53-ROX3SJ1R0
1 Ohm 3W Resistor 53-ROX3SJ1R0
Res Metal Oxide 1 Ohm 5% 3W ±200ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1R0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1R0 can be used for catalog matching and distributor lookup.

Res Metal Oxide 1 Ohm 5% 3W ±200ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1R0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Oxide Resistors 1 Ohms 3W 350V - ROX3SJ1R0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1 Ohms 3W 350V
ROX3SJ1R0
Metal Oxide Resistors 1 Ohms 3W 350V ROX3SJ1R0
Metal Oxide Resistors 1 Ohms 3W 350V

Metal Oxide Resistors 1 Ohms 3W 350V

Supplier's Site
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial - 70063776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial
70063776
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial 70063776
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Res, 1R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8904
Res, 1R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8904
RES, 1R, 3W, AXIAL, METAL OXIDE; Resistance:1ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mm RoHS Compliant: Yes

RES, 1R, 3W, AXIAL, METAL OXIDE; Resistance:1ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105941CT-ND 53-ROX3SJ1R0 ROX3SJ1R0 70063776 20R8904
Product Name Through Hole Resistors 1 Ohm 3W Resistor Metal Oxide Resistors 1 Ohms 3W 350V Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg3 W;Tol 5%;Axial Res, 1R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details