TE Connectivity ROX3SJ1M0 Resistor
TE Connectivity ROX3SJ1M0 Resistor
Fixed Resistor, Metal Oxide Film, 3W, 1000000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1000000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1M0 can be used for catalog matching and distributor lookup.
Fixed Resistors; 3W SM M/OX 5% 1M0 ( Neohm )
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 1M, 3W, 350V, AXIAL ROHS COMPLIANT: YES
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2143159P | 1616113 | 53-ROX3SJ1M0 | ROX3SJ1M0 | A131559CT-ND | 69AH2006 | 70063775 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 1000000ohm Resistor | Fixed Resistors; 3W SM M/OX 5% 1M0 ( Neohm ) | Through Hole Resistors | Res, 1M, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 3 W;Tol 5%;Axial |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |||
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | ||||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide |