1.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ1K2 Resistor
Metal Oxide Resistors 1.2 KOhms 3W 350V
Through Hole Resistor, ROX Series, 1.2 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
3W SM MOX 5 1K2 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131556CT-ND | 2142774 | ROX3SJ1K2 | 34R4861 | 20R8900 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1.2 KOhms 3W 350V | Through Hole Resistor, Rox Series, 1.2 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | 3W Sm Mox 5 1K2 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % |