TE Connectivity 3W Resistor ROX3SJ1K0

Description
Res Metal Oxide 1K Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 1K Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Resistor - 53-ROX3SJ1K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Resistor
53-ROX3SJ1K0
3W Resistor 53-ROX3SJ1K0
Res Metal Oxide 1K Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K0 can be used for catalog matching and distributor lookup.

Res Metal Oxide 1K Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Through Hole Resistors - A105940CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105940CT-ND
Through Hole Resistors A105940CT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105940TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105940TB-ND
Through Hole Resistors A105940TB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1 KOhms 3W 350V - ROX3SJ1K0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1 KOhms 3W 350V
ROX3SJ1K0
Metal Oxide Resistors 1 KOhms 3W 350V ROX3SJ1K0
Metal Oxide Resistors 1 KOhms 3W 350V

Metal Oxide Resistors 1 KOhms 3W 350V

Supplier's Site
Res, 1K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 96H6912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
96H6912
Res, 1K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 96H6912
RES, 1K, 3W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mm RoHS Compliant: Yes

RES, 1K, 3W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Oxide, 1K, 5%, Axial; Resistance Neohm Te Connectivity - 34R4860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1K, 5%, Axial; Resistance Neohm Te Connectivity
34R4860
Resistor, Metal Oxide, 1K, 5%, Axial; Resistance Neohm Te Connectivity 34R4860
RESISTOR, METAL OXIDE, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-ROX3SJ1K0 A105940CT-ND ROX3SJ1K0 96H6912
Product Name 3W Resistor Connectors,Interconnects Through Hole Resistors Metal Oxide Resistors 1 KOhms 3W 350V Res, 1K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Resistance Range 1000 ohms 5 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound MetalOxide MetalOxide MetalOxide
Temperature Coefficient 1200 ±ppm/°C 350 ±ppm/°C
Power Rating 30 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details