TE Connectivity Metal Oxide Resistors 18 Ohms 3W 350V ROX3SJ18R

Description
Metal Oxide Resistors 18 Ohms 3W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 18 Ohms 3W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 18 Ohms 3W 350V - ROX3SJ18R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 18 Ohms 3W 350V
ROX3SJ18R
Metal Oxide Resistors 18 Ohms 3W 350V ROX3SJ18R
Metal Oxide Resistors 18 Ohms 3W 350V

Metal Oxide Resistors 18 Ohms 3W 350V

Supplier's Site
Through-Hole 3W 18ohm 350V Resistor - 53-ROX3SJ18R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 18ohm 350V Resistor
53-ROX3SJ18R
Through-Hole 3W 18ohm 350V Resistor 53-ROX3SJ18R
Fixed Resistor, Metal Oxide Film, 3W, 18ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ18R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 18ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 18ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ18R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 18ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ18R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 18ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 18ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ18R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131555CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131555CT-ND
Through Hole Resistors A131555CT-ND
18 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131555TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131555TB-ND
Through Hole Resistors A131555TB-ND
18 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 18 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4874 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 18 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4874
Through Hole Resistor, Rox Series, 18 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4874
Through Hole Resistor, ROX Series, 18 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 18 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX3SJ18R 53-ROX3SJ18R A131555CT-ND 34R4874
Product Name Metal Oxide Resistors 18 Ohms 3W 350V Through-Hole 3W 18ohm 350V Resistor Through Hole Resistors Through Hole Resistor, Rox Series, 18 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide
Power Rating 3 watts 3 watts
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details