Fixed Resistor, Metal Oxide Film, 3W, 18000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ18K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 18000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 18000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ18K can be used for catalog matching and distributor lookup.
TE Connectivity ROX3SJ18K Resistor
TE Connectivity ROX3SJ18K Resistor
TE Connectivity ROX3SJ18K Resistor
Metal Oxide Resistors 18 KOhms 3W 350V
18 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
18 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 18 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX3SJ18K | 2142926 | 2142926P | ROX3SJ18K | A105888TB-ND | 34R4873 |
| Product Name | Through-Hole 3W 18000ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 18 KOhms 3W 350V | Through Hole Resistors | Through Hole Resistor, Rox Series, 18 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 18000 ohms | 18000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | ||||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS |