TE Connectivity Through Hole Resistors ROX3SJ180R

Description
TE Connectivity ROX3SJ180R Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX3SJ180R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2142667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142667
Through Hole Resistors 2142667
TE Connectivity ROX3SJ180R Resistor

TE Connectivity ROX3SJ180R Resistor

Supplier's Site
Metal Oxide Resistors 180 Ohms 3W 350V - ROX3SJ180R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 180 Ohms 3W 350V
ROX3SJ180R
Metal Oxide Resistors 180 Ohms 3W 350V ROX3SJ180R
Metal Oxide Resistors 180 Ohms 3W 350V

Metal Oxide Resistors 180 Ohms 3W 350V

Supplier's Site
Through Hole Resistors - A131554CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131554CT-ND
Through Hole Resistors A131554CT-ND
180 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131554TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131554TB-ND
Through Hole Resistors A131554TB-ND
180 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 180ohm 350V Resistor - 53-ROX3SJ180R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 180ohm 350V Resistor
53-ROX3SJ180R
Through-Hole 3W 180ohm 350V Resistor 53-ROX3SJ180R
Fixed Resistor, Metal Oxide Film, 3W, 180ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ180R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 180ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 180ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ180R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 180ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ180R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 180ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 180ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ180R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 180 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4875 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 180 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4875
Through Hole Resistor, Rox Series, 180 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4875
Through Hole Resistor, ROX Series, 180 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 180 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2142667 ROX3SJ180R A131554CT-ND 53-ROX3SJ180R 34R4875
Product Name Through Hole Resistors Metal Oxide Resistors 180 Ohms 3W 350V Through Hole Resistors Through-Hole 3W 180ohm 350V Resistor Through Hole Resistor, Rox Series, 180 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers