180 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
180 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ180K Resistor
TE Connectivity ROX3SJ180K Resistor
TE Connectivity ROX3SJ180K Resistor
Fixed Resistors; 3W SM M/OX 5% 180K ( Neohm )
Through Hole Resistor, ROX Series, 180 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131553TB-ND | 2143064 | 2143064P | ROX3SJ180K | 55T7030 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 180K ( Neohm ) | Through Hole Resistor, Rox Series, 180 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |