TE Connectivity ROX3SJ15R Resistor
TE Connectivity ROX3SJ15R Resistor
TE Connectivity ROX3SJ15R Resistor
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 15 Ohms 3W 350V
Through Hole Resistor, ROX Series, 15 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142516 | 2142516P | A131552CT-ND | ROX3SJ15R | 34R4871 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 15 Ohms 3W 350V | Through Hole Resistor, Rox Series, 15 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 15 ohms | 15 ohms | |||
| Power Rating | 3 watts | 3 watts | 3 watts |