Fixed Resistors; 3W SM M/OX 5% 15K ( Neohm )
15 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
15 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ15K Resistor
TE Connectivity ROX3SJ15K Resistor
TE Connectivity ROX3SJ15K Resistor
Fixed Resistor, Metal Oxide Film, 3W, 15000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 15000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 15000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ15K can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ15K | A106024TB-ND | 2142910 | 2142910P | 53-ROX3SJ15K |
| Product Name | Fixed Resistors; 3W SM M/OX 5% 15K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 15000ohm 350V Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 3 watts | 3 watts | 3 watts | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide |