Fixed Resistors; 3W SM M/OX 5% 150R ( Neohm )
TE Connectivity ROX3SJ150R Resistor
TE Connectivity ROX3SJ150R Resistor
TE Connectivity ROX3SJ150R Resistor
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistor, Metal Oxide Film, 3W, 150ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ150R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 150ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 150ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ150R can be used for catalog matching and distributor lookup.
Through Hole Resistor, ROX Series, 150 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ150R | 2142645 | 2142645P | A106023TB-ND | 53-ROX3SJ150R | 34R4872 |
| Product Name | Fixed Resistors; 3W SM M/OX 5% 150R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 150ohm 350V Resistor | Through Hole Resistor, Rox Series, 150 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 3 watts | 3 watts | 3 watts | |||
| Technology / Construction | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS |