TE Connectivity ROX3SJ150K Resistor
TE Connectivity ROX3SJ150K Resistor
TE Connectivity ROX3SJ150K Resistor
150 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 150 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2143058 | 2143058P | ROX3SJ150K | A131551CT-ND | 55T7029 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 150 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 150000 ohms | ||||
| Power Rating | 3 watts | 3 watts |