12 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
12 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 3W SM M/OX 5% 12R ( Neohm )
Through Hole Resistor, ROX Series, 12 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
3W SM MOX 5 12R ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131550CT-ND | ROX3SJ12R | 34R4868 | 20R8913 |
| Product Name | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 12R ( Neohm ) | Through Hole Resistor, Rox Series, 12 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | 3W Sm Mox 5 12R Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Resistance Range | 12 ohms |