TE Connectivity ROX3SJ12K Resistor
TE Connectivity ROX3SJ12K Resistor
TE Connectivity ROX3SJ12K Resistor
Metal Oxide Resistors 12 KOhms 3W 350V
12 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
12 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 12 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 12K, 3W, AXIAL, METAL OXIDE; Resistance:12kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142904 | 2142904P | ROX3SJ12K | A106022CT-ND | 34R4867 | 20R8912 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 12 KOhms 3W 350V | Through Hole Resistors | Through Hole Resistor, Rox Series, 12 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 12K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 12000 ohms | 12000 ohms | ||||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |