Fixed Resistor, Metal Oxide Film, 3W, 120000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ120K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 120000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 120000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ120K can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 120 KOhms 3W 350V
120 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
120 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 120 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX3SJ120K | ROX3SJ120K | A131549TB-ND | 59T0045 |
| Product Name | Through-Hole 3W 120000ohm 350V Resistor | Metal Oxide Resistors 120 KOhms 3W 350V | Through Hole Resistors | Through Hole Resistor, Rox Series, 120 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 120000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Technology / Construction | MetalOxide | MetalOxide | ||
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor |