TE Connectivity Through Hole Resistors ROX3SJ10K

Description
TE Connectivity ROX3SJ10K Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX3SJ10K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2142897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142897
Through Hole Resistors 2142897
TE Connectivity ROX3SJ10K Resistor

TE Connectivity ROX3SJ10K Resistor

Supplier's Site
Through Hole Resistors - 2142897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142897P
Through Hole Resistors 2142897P
TE Connectivity ROX3SJ10K Resistor

TE Connectivity ROX3SJ10K Resistor

Supplier's Site
Through Hole Resistors - 1616111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616111
Through Hole Resistors 1616111
TE Connectivity ROX3SJ10K Resistor

TE Connectivity ROX3SJ10K Resistor

Supplier's Site
Metal Oxide Resistors 10 KOhms 3W 350V - ROX3SJ10K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 10 KOhms 3W 350V
ROX3SJ10K
Metal Oxide Resistors 10 KOhms 3W 350V ROX3SJ10K
Metal Oxide Resistors 10 KOhms 3W 350V

Metal Oxide Resistors 10 KOhms 3W 350V

Supplier's Site
Through Hole Resistors - A106020TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106020TB-ND
Through Hole Resistors A106020TB-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

10 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A106020CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106020CT-ND
Through Hole Resistors A106020CT-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

10 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Metal Oxide, 10K, 5%, Axial; Resistance Neohm Te Connectivity - 34R4864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10K, 5%, Axial; Resistance Neohm Te Connectivity
34R4864
Resistor, Metal Oxide, 10K, 5%, Axial; Resistance Neohm Te Connectivity 34R4864
RESISTOR, METAL OXIDE, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10K, 5%, AXIAL; Resistance:10kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Res, 10K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8908
Res, 10K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8908
RES, 10K, 3W, AXIAL, METAL OXIDE; Resistance:10kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 10K, 3W, AXIAL, METAL OXIDE; Resistance:10kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2142897 2142897P ROX3SJ10K A106020TB-ND 34R4864
Product Name Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 10 KOhms 3W 350V Through Hole Resistors Resistor, Metal Oxide, 10K, 5%, Axial; Resistance Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details