TE Connectivity Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm ) ROX3SJ100R

Description
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm ) - ROX3SJ100R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm )
ROX3SJ100R
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm ) ROX3SJ100R
Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm )

Supplier's Site
Through Hole Resistors - A106005TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106005TB-ND
Through Hole Resistors A106005TB-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A106005CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106005CT-ND
Through Hole Resistors A106005CT-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2142623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142623
Through Hole Resistors 2142623
TE Connectivity ROX3SJ100R Resistor

TE Connectivity ROX3SJ100R Resistor

Supplier's Site
Through Hole Resistors - 2142623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142623P
Through Hole Resistors 2142623P
TE Connectivity ROX3SJ100R Resistor

TE Connectivity ROX3SJ100R Resistor

Supplier's Site
Through Hole Resistors - 1616008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616008
Through Hole Resistors 1616008
TE Connectivity ROX3SJ100R Resistor

TE Connectivity ROX3SJ100R Resistor

Supplier's Site
100 Ohm 3W Resistor - 53-ROX3SJ100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 3W Resistor
53-ROX3SJ100R
100 Ohm 3W Resistor 53-ROX3SJ100R
Res Metal Oxide 100 Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ100R can be used for catalog matching and distributor lookup.

Res Metal Oxide 100 Ohm 5% 3W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1034904-ROX3SJ100R
Resistors - Through Hole Resistors 1034904-ROX3SJ100R
Win Source Part Number: 1034904-ROX3SJ100R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm) Alternative Parts (Cross-Reference): ROX1SJ100R; ROX2SJ100R; FRN25J100R; CF14JT100R; CF18JT100R; CF12JT100R; 1624246-1; RSF3WSJT-73-100R; 1625888-1; PR01000101000JA500; PR02000201000JA10016 25892-9; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 16258929,1625892-9-N D,1625892-9,A106005C T,A106005TB,A106005T R,A106005TR-ND Base Product Number: ROX3

Win Source Part Number: 1034904-ROX3SJ100R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
Alternative Parts (Cross-Reference): ROX1SJ100R; ROX2SJ100R; FRN25J100R; CF14JT100R; CF18JT100R; CF12JT100R; 1624246-1; RSF3WSJT-73-100R; 1625888-1; PR01000101000JA500; PR02000201000JA1001625892-9;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 16258929,1625892-9-ND,1625892-9,A106005CT,A106005TB,A106005TR,A106005TR-ND
Base Product Number: ROX3

Buy Now Datasheet
Through Hole Resistor, Rox Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4866 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4866
Through Hole Resistor, Rox Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4866
Through Hole Resistor, ROX Series, 100 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 100 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 100R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8911
Res, 100R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8911
RES, 100R, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 100R, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ100R A106005TB-ND 2142623 2142623P 53-ROX3SJ100R 1034904-ROX3SJ100R 34R4866 20R8911
Product Name Fixed Resistors; 3W SM M/OX 5% 100R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 100 Ohm 3W Resistor Resistors - Through Hole Resistors Through Hole Resistor, Rox Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 100R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalFilm MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details