TE Connectivity Metal Oxide Resistors 100 KOhms 3W 350V ROX3SJ100K

Description
Metal Oxide Resistors 100 KOhms 3W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 100 KOhms 3W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100 KOhms 3W 350V - ROX3SJ100K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100 KOhms 3W 350V
ROX3SJ100K
Metal Oxide Resistors 100 KOhms 3W 350V ROX3SJ100K
Metal Oxide Resistors 100 KOhms 3W 350V

Metal Oxide Resistors 100 KOhms 3W 350V

Supplier's Site
Through Hole Resistors - A106004TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106004TB-ND
Through Hole Resistors A106004TB-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A106004CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106004CT-ND
Through Hole Resistors A106004CT-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
70063759
Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial 70063759
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Resistor, Metal Oxide, 100K, 5%, Axial; Resistance Neohm Te Connectivity - 55T7028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 100K, 5%, Axial; Resistance Neohm Te Connectivity
55T7028
Resistor, Metal Oxide, 100K, 5%, Axial; Resistance Neohm Te Connectivity 55T7028
RESISTOR, METAL OXIDE, 100K, 5%, AXIAL; Resistance:100kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 100K, 5%, AXIAL; Resistance:100kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Res, 100K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8910
Res, 100K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8910
RES, 100K, 3W, AXIAL, METAL OXIDE; Resistance:100kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 100K, 3W, AXIAL, METAL OXIDE; Resistance:100kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX3SJ100K A106004TB-ND 70063759 55T7028
Product Name Metal Oxide Resistors 100 KOhms 3W 350V Through Hole Resistors Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial Resistor, Metal Oxide, 100K, 5%, Axial; Resistance Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide MetalOxide MetalOxide
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details