TE Connectivity Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm ) ROX3SG6R8

Description
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm ) - ROX3SG6R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm )
ROX3SG6R8
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm ) ROX3SG6R8
Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm )

Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm )

Supplier's Site
Through Hole Resistors - A138085CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138085CT-ND
Through Hole Resistors A138085CT-ND
6.8 Ohms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 Ohms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138085TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138085TB-ND
Through Hole Resistors A138085TB-ND
6.8 Ohms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 Ohms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 6.8ohm 350V Resistor - 53-ROX3SG6R8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 6.8ohm 350V Resistor
53-ROX3SG6R8
Through-Hole 3W 6.8ohm 350V Resistor 53-ROX3SG6R8
Fixed Resistor, Metal Oxide Film, 3W, 6.8ohm, 350V, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SG6R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6.8ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6.8ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SG6R8 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 6.8ohm, 350V, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SG6R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6.8ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6.8ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SG6R8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number ROX3SG6R8 A138085CT-ND 53-ROX3SG6R8
Product Name Fixed Resistors; 3W SM M/OX 2% 6R8 ( Neohm ) Through Hole Resistors Through-Hole 3W 6.8ohm 350V Resistor
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers