150 kOhms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 kOhms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
FLAME-PROOF POWER METAL OXIDE FILM RESISTORS Product overview: ROX3SG150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SG150K can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 794167-ROX3SG150K
Series: ROX, Neohm
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Proof, Pulse Withstanding, Safety
Package: Axial
Tolerance: ±2%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 3W
Resistance (Ohms): 150k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
Manufacturer Package: Axial
Introduction Date: February 29, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137270CT-ND | 53-ROX3SG150K | 794167-ROX3SG150K |
| Product Name | Through Hole Resistors | Resistor | Through Hole Resistors - ROX3SG150K |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 2 +/- % | 2 +/- % |