TE Connectivity Through Hole Resistors ROX2SJR22

Description
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137268TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137268TB-ND
Through Hole Resistors A137268TB-ND
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A137268CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137268CT-ND
Through Hole Resistors A137268CT-ND
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, R22, 5%, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 96X1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
96X1392
Res, R22, 5%, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 96X1392
RES, R22, 5%, 2W, AXIAL, METAL OXIDE; Resistance:0.22ohm; Product Range:ROX Series; Power Rating:2W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

RES, R22, 5%, 2W, AXIAL, METAL OXIDE; Resistance:0.22ohm; Product Range:ROX Series; Power Rating:2W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A137268TB-ND 96X1392
Product Name Through Hole Resistors Res, R22, 5%, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm; MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details