TE Connectivity Through Hole Resistors ROX2SJ820R

Description
820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105883CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105883CT-ND
Through Hole Resistors A105883CT-ND
820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105883TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105883TB-ND
Through Hole Resistors A105883TB-ND
820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

820 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 820ohm Resistor - 53-ROX2SJ820R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 820ohm Resistor
53-ROX2SJ820R
Through-Hole 2W 820ohm Resistor 53-ROX2SJ820R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 820ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ820R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 820ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 820ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ820R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 820ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ820R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 820ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 820ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ820R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Oxide Resistors - ROX2SJ820R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX2SJ820R
Metal Oxide Resistors ROX2SJ820R
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
Through Hole Resistors - 2141945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141945
Through Hole Resistors 2141945
TE Connectivity ROX2SJ820R Resistor

TE Connectivity ROX2SJ820R Resistor

Supplier's Site
Through Hole Resistors - 2141945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141945P
Through Hole Resistors 2141945P
TE Connectivity ROX2SJ820R Resistor

TE Connectivity ROX2SJ820R Resistor

Supplier's Site
Through Hole Resistors - 1616220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616220
Through Hole Resistors 1616220
TE Connectivity ROX2SJ820R Resistor

TE Connectivity ROX2SJ820R Resistor

Supplier's Site
Resistor, Metal Oxide, 820R, 5%, Axial; Resistance Neohm Te Connectivity - 34R4859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 820R, 5%, Axial; Resistance Neohm Te Connectivity
34R4859
Resistor, Metal Oxide, 820R, 5%, Axial; Resistance Neohm Te Connectivity 34R4859
RESISTOR, METAL OXIDE, 820R, 5%, AXIAL; Resistance:820ohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 820R, 5%, AXIAL; Resistance:820ohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105883CT-ND 53-ROX2SJ820R ROX2SJ820R 2141945 2141945P 34R4859
Product Name Through Hole Resistors Through-Hole 2W 820ohm Resistor Metal Oxide Resistors Through Hole Resistors Through Hole Resistors Resistor, Metal Oxide, 820R, 5%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details