TE Connectivity Through Hole Resistors ROX2SJ6R8

Description
TE Connectivity ROX2SJ6R8 Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ6R8 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141664
Through Hole Resistors 2141664
TE Connectivity ROX2SJ6R8 Resistor

TE Connectivity ROX2SJ6R8 Resistor

Supplier's Site
Through Hole Resistors - 2141664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141664P
Through Hole Resistors 2141664P
TE Connectivity ROX2SJ6R8 Resistor

TE Connectivity ROX2SJ6R8 Resistor

Supplier's Site
Through Hole Resistors - 1638992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638992
Through Hole Resistors 1638992
TE Connectivity ROX2SJ6R8 Resistor

TE Connectivity ROX2SJ6R8 Resistor

Supplier's Site
Through-Hole 2W 6.8ohm Resistor - 53-ROX2SJ6R8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 6.8ohm Resistor
53-ROX2SJ6R8
Through-Hole 2W 6.8ohm Resistor 53-ROX2SJ6R8
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ6R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ6R8 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ6R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ6R8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131543TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131543TB-ND
Through Hole Resistors A131543TB-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131543CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131543CT-ND
Through Hole Resistors A131543CT-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm ) - ROX2SJ6R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm )
ROX2SJ6R8
Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm ) ROX2SJ6R8
Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm )

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 6.8 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063658
Resistor;Metal Oxide;Res 6.8 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063658
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 6.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0040 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 6.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0040
Through Hole Resistor, Rox Series, 6.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0040
Through Hole Resistor, ROX Series, 6.8 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 6.8 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141664 2141664P 53-ROX2SJ6R8 A131543TB-ND ROX2SJ6R8 70063658 59T0040
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 2W 6.8ohm Resistor Through Hole Resistors Fixed Resistors; 2W SM M/OX 5% 6R8 ( Neohm ) Resistor;Metal Oxide;Res 6.8 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 6.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details