TE Connectivity Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm ) ROX2SJ6K8

Description
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm ) - ROX2SJ6K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm )
ROX2SJ6K8
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm ) ROX2SJ6K8
Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm )

Supplier's Site
Through Hole Resistors - A131542CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131542CT-ND
Through Hole Resistors A131542CT-ND
6.8 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131542TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131542TB-ND
Through Hole Resistors A131542TB-ND
6.8 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 6800ohm Resistor - 53-ROX2SJ6K8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 6800ohm Resistor
53-ROX2SJ6K8
Through-Hole 2W 6800ohm Resistor 53-ROX2SJ6K8
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 6800ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ6K8 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 6800ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ6K8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2142055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142055
Through Hole Resistors 2142055
TE Connectivity ROX2SJ6K8 Resistor

TE Connectivity ROX2SJ6K8 Resistor

Supplier's Site
Through Hole Resistor, Rox Series, 6.8 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4854 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 6.8 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4854
Through Hole Resistor, Rox Series, 6.8 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4854
Through Hole Resistor, ROX Series, 6.8 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 6.8 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8882
Res, 6K8, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8882
RES, 6K8, 2W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 6K8, 2W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 6.8 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063657
Resistor;Metal Oxide;Res 6.8 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063657
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX2SJ6K8 A131542CT-ND 53-ROX2SJ6K8 2142055 34R4854 20R8882 70063657
Product Name Fixed Resistors; 2W SM M/OX 5% 6K8 ( Neohm ) Through Hole Resistors Through-Hole 2W 6800ohm Resistor Through Hole Resistors Through Hole Resistor, Rox Series, 6.8 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 6K8, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity Resistor;Metal Oxide;Res 6.8 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide Metal oxide MetalOxide MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details