Fixed Resistors; 2W SM M/OX 5% 68R ( Neohm )
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ68R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ68R can be used for catalog matching and distributor lookup.
68 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
68 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX2SJ68R Resistor
TE Connectivity ROX2SJ68R Resistor
TE Connectivity ROX2SJ68R Resistor
Through Hole Resistor, ROX Series, 68 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ68R | 53-ROX2SJ68R | A131541CT-ND | 2141793 | 2141793P | 34R4855 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 68R ( Neohm ) | Through-Hole 2W 68ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 68 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 2 watts | 2 watts | 2 watts | |||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | |||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use |