TE Connectivity ROX2SJ68K Resistor
TE Connectivity ROX2SJ68K Resistor
TE Connectivity ROX2SJ68K Resistor
68 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
68 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 68K ( Neohm )
RES, 68K, 2W, 350V, AXIAL ROHS COMPLIANT: YES
2W SM MOX 5 68K ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142190 | 2142190P | A131540TB-ND | ROX2SJ68K | 69AH2005 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 68K ( Neohm ) | Res, 68K, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 68000 ohms | ||||
| Power Rating | 2 watts | 2 watts | 2 watts |