ROX2SJ62K -- 2W SM M/OX 5% 62K NEOHM - TE CONNECTIVITY
TE Connectivity
2W Sm M/ox 5% 62K Neohm - Te Connectivity
ROX2SJ62K
Description
2W SM M/OX 5% 62K
Description
2W SM M/OX 5% 62K
Suppliers
2W Sm M/ox 5% 62K Neohm - Te Connectivity
96X1394
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X1394 |
|
Product Name
|
2W Sm M/ox 5% 62K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details