RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 5600ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ5K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ5K6 can be used for catalog matching and distributor lookup.
TE Connectivity ROX2SJ5K6 Resistor
TE Connectivity ROX2SJ5K6 Resistor
TE Connectivity ROX2SJ5K6 Resistor
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
5.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 5K6 ( Neohm )
Through Hole Resistor, ROX Series, 5.6 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SJ5K6 | 2142049 | 2142049P | A131537CT-ND | ROX2SJ5K6 | 34R4850 |
| Product Name | Through-Hole 2W 5600ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 5K6 ( Neohm ) | Through Hole Resistor, Rox Series, 5.6 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 5600 ohms | 5600 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Technology / Construction | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS |