TE Connectivity Through Hole Resistors ROX2SJ56R

Description
TE Connectivity ROX2SJ56R Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ56R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141787
Through Hole Resistors 2141787
TE Connectivity ROX2SJ56R Resistor

TE Connectivity ROX2SJ56R Resistor

Supplier's Site
Through Hole Resistors - 2141787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141787P
Through Hole Resistors 2141787P
TE Connectivity ROX2SJ56R Resistor

TE Connectivity ROX2SJ56R Resistor

Supplier's Site
Through Hole Resistors - 1614828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614828
Through Hole Resistors 1614828
TE Connectivity ROX2SJ56R Resistor

TE Connectivity ROX2SJ56R Resistor

Supplier's Site
Through Hole Resistors - A131536TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131536TB-ND
Through Hole Resistors A131536TB-ND
56 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

56 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131536CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131536CT-ND
Through Hole Resistors A131536CT-ND
56 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

56 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm ) - ROX2SJ56R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm )
ROX2SJ56R
Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm ) ROX2SJ56R
Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm )

Supplier's Site
Through-Hole 2W 56ohm Resistor - 53-ROX2SJ56R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 56ohm Resistor
53-ROX2SJ56R
Through-Hole 2W 56ohm Resistor 53-ROX2SJ56R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 56ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ56R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 56ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ56R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 56ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ56R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 56ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ56R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56R, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH2004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH2004
Res, 56R, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH2004
RES, 56R, 2W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 56R, 2W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141787 2141787P A131536TB-ND ROX2SJ56R 53-ROX2SJ56R 69AH2004
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; 2W SM M/OX 5% 56R ( Neohm ) Through-Hole 2W 56ohm Resistor Res, 56R, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 56 ohms 56 ohms 56 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers