Fixed Resistor, Metal Oxide Film, 2W, 560000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 560000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ560K can be used for catalog matching and distributor lookup.
Fixed Resistors; 2W SM M/OX 5% 560K ( Neohm )
560 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
560 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, METAL OXIDE, 560K, 5%, 350V, AXIAL; Resistance:560kohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SJ560K | ROX2SJ560K | A131535TB-ND | 59T0039 |
| Product Name | Through-Hole 2W 560000ohm Resistor | Fixed Resistors; 2W SM M/OX 5% 560K ( Neohm ) | Through Hole Resistors | Res, Metal Oxide, 560K, 5%, 350V, Axial; Resistance Neohm Te Connectivity |
| Resistance Range | 560000 ohms | 560000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |