TE Connectivity Through Hole Resistors ROX2SJ4R7

Description
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105899CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105899CT-ND
Through Hole Resistors A105899CT-ND
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105899TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105899TB-ND
Through Hole Resistors A105899TB-ND
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 4.7 Ohms 2W 350V - ROX2SJ4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 4.7 Ohms 2W 350V
ROX2SJ4R7
Metal Oxide Resistors 4.7 Ohms 2W 350V ROX2SJ4R7
Metal Oxide Resistors 4.7 Ohms 2W 350V

Metal Oxide Resistors 4.7 Ohms 2W 350V

Supplier's Site
Through Hole Resistors - 2141636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141636
Through Hole Resistors 2141636
TE Connectivity ROX2SJ4R7 Resistor

TE Connectivity ROX2SJ4R7 Resistor

Supplier's Site
Through Hole Resistors - 2141636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141636P
Through Hole Resistors 2141636P
TE Connectivity ROX2SJ4R7 Resistor

TE Connectivity ROX2SJ4R7 Resistor

Supplier's Site
Through Hole Resistors - 1614353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614353
Through Hole Resistors 1614353
TE Connectivity ROX2SJ4R7 Resistor

TE Connectivity ROX2SJ4R7 Resistor

Supplier's Site
Res, 4R7, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH2003
Res, 4R7, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH2003
RES, 4R7, 2W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 4R7, 2W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105899CT-ND ROX2SJ4R7 2141636 2141636P 69AH2003
Product Name Through Hole Resistors Metal Oxide Resistors 4.7 Ohms 2W 350V Through Hole Resistors Through Hole Resistors Res, 4R7, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide Metal oxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers