Fixed Resistors; 2W SM M/OX 5% 4K7 ( Neohm )
TE Connectivity ROX2SJ4K7 Resistor
TE Connectivity ROX2SJ4K7 Resistor
TE Connectivity ROX2SJ4K7 Resistor
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 4.7 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ4K7 | 2142033 | 2142033P | A105898TB-ND | 34R4846 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 4K7 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 4.7 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Technology / Construction | Metal oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS |