TE Connectivity Metal Oxide Resistors ROX2SJ4K3

Description
Metal Oxide Resistors
Request a Quote Datasheet
Description
Metal Oxide Resistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors - ROX2SJ4K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX2SJ4K3
Metal Oxide Resistors ROX2SJ4K3
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
Through Hole Resistors - A138082TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138082TB-ND
Through Hole Resistors A138082TB-ND
4.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138082CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138082CT-ND
Through Hole Resistors A138082CT-ND
4.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX2SJ4K3 A138082TB-ND
Product Name Metal Oxide Resistors Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details