TE Connectivity Through Hole Resistors ROX2SJ47R

Description
TE Connectivity ROX2SJ47R
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ47R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251178P
Through Hole Resistors 1251178P
TE Connectivity ROX2SJ47R

TE Connectivity ROX2SJ47R

Supplier's Site
Through Hole Resistors - 1251178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251178
Through Hole Resistors 1251178
TE Connectivity ROX2SJ47R

TE Connectivity ROX2SJ47R

Supplier's Site
Through Hole Resistors - 1639336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639336
Through Hole Resistors 1639336
TE Connectivity ROX2SJ47R

TE Connectivity ROX2SJ47R

Supplier's Site
Through Hole Resistors - A105897CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105897CT-ND
Through Hole Resistors A105897CT-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105897TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105897TB-ND
Through Hole Resistors A105897TB-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 47ohm Resistor - 53-ROX2SJ47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 47ohm Resistor
53-ROX2SJ47R
Through-Hole 2W 47ohm Resistor 53-ROX2SJ47R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ47R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1093218-ROX2SJ47R
Resistors - Through Hole Resistors 1093218-ROX2SJ47R
Win Source Part Number: 1093218-ROX2SJ47R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): MCKNP02SJ0470A10; ROX1SJ47R; ROX3SJ47R; FRN50J47R/S; RSF2JT47R0; CF14JT47R0; CFM12JT47R0; PR02000204709JA100; RR02J47RTB; PR01000104709JA100; 5-1879350-75-1625890 -3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105897TR-ND,5-16258 90-3,A105897CT,A1058 97TB,A105897TR,5-162 5890-3-ND,516258903 Base Product Number: ROX2

Win Source Part Number: 1093218-ROX2SJ47R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Alternative Parts (Cross-Reference): MCKNP02SJ0470A10; ROX1SJ47R; ROX3SJ47R; FRN50J47R/S; RSF2JT47R0; CF14JT47R0; CFM12JT47R0; PR02000204709JA100; RR02J47RTB; PR01000104709JA100; 5-1879350-75-1625890-3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: A105897TR-ND,5-1625890-3,A105897CT,A105897TB,A105897TR,5-1625890-3-ND,516258903
Base Product Number: ROX2

Buy Now Datasheet
Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm ) - ROX2SJ47R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm )
ROX2SJ47R
Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm ) ROX2SJ47R
Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 47 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4848 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 47 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4848
Through Hole Resistor, Rox Series, 47 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4848
Through Hole Resistor, ROX Series, 47 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 47 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251178P 1251178 A105897CT-ND 53-ROX2SJ47R 1093218-ROX2SJ47R ROX2SJ47R 34R4848
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 2W 47ohm Resistor Resistors - Through Hole Resistors Fixed Resistors; 2W SM M/OX 5% 47R ( Neohm ) Through Hole Resistor, Rox Series, 47 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details