TE Connectivity ROX2SJ470K Resistor
TE Connectivity ROX2SJ470K Resistor
TE Connectivity ROX2SJ470K Resistor
Fixed Resistors; 2W SM M/OX 5% 470K ( Neohm )
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
470 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 470 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
2W SM MOX 5 470K ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142308 | 2142308P | ROX2SJ470K | A131534TB-ND | 55T7021 | 20R8874 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 470K ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 470 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | 2W Sm Mox 5 470K Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 470000 ohms | |||||
| Power Rating | 2 watts | 2 watts | 2 watts |