Fixed Resistors; 2W SM M/OX 5% 3K9 ( Neohm )
3.9 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.9 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 3.9 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ3K9 | A131531CT-ND | 70063643 | 34R4839 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 3K9 ( Neohm ) | Through Hole Resistors | Resistor;Metal Oxide;Res 3.9 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 3.9 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide |