39 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
39 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 39 KOhms 2W 350V
TE Connectivity ROX2SJ39K Resistor
TE Connectivity ROX2SJ39K Resistor
TE Connectivity ROX2SJ39K Resistor
Through Hole Resistor, ROX Series, 39 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131528CT-ND | ROX2SJ39K | 2142162 | 2142162P | 34R4843 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 39 KOhms 2W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 39 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % |