390 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
390 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 390ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ390R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 390ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ390R can be used for catalog matching and distributor lookup.
TE Connectivity ROX2SJ390R Resistor
TE Connectivity ROX2SJ390R Resistor
TE Connectivity ROX2SJ390R Resistor
Metal Oxide Resistors 2W SM M/OX 5% 390R
Through Hole Resistor, ROX Series, 390 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131527CT-ND | 53-ROX2SJ390R | 2141894 | 2141894P | ROX2SJ390R | 34R4845 | 70063640 |
| Product Name | Through Hole Resistors | Through-Hole 2W 390ohm Resistor | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 2W SM M/OX 5% 390R | Through Hole Resistor, Rox Series, 390 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 390 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | General Use | |||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms |