390 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
390 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
METAL OXIDE RESISTORS 2W SM M/OX
Fixed Resistors; 2W SM M/OX 5% 390K ( Neohm )
Through Hole Resistor, ROX Series, 390 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131183TB-ND | 1111-ROX2SJ390KTB-ND | ROX2SJ390K | 59T0037 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 390K ( Neohm ) | Through Hole Resistor, Rox Series, 390 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % |