Win Source Part Number: 996482-ROX2SJ33R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 4-1625890-3-ND,4-162
Base Product Number: ROX2
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ33R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ33R can be used for catalog matching and distributor lookup.
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 33R ( Neohm )
Through Hole Resistor, ROX Series, 33 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 996482-ROX2SJ33R | 53-ROX2SJ33R | A131526CT-ND | ROX2SJ33R | 34R4841 |
| Product Name | Resistors - Through Hole Resistors | Through-Hole 2W 33ohm Resistor | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 33R ( Neohm ) | Through Hole Resistor, Rox Series, 33 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalOxide | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 350 ±ppm/°C | 350 ±ppm/°C | |||
| Power Rating | 2 watts | 2 watts | 2 watts |